SN74HC04DBRG4 Hex Inverters by Texas Instruments
The SN74HC04DBRG4 is a high-performance, hex inverter integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device features six independent inverters, making it a versatile component for a wide range of digital applications. Crafted with advanced silicon-gate CMOS technology, it offers the optimal balance of low power consumption and high-speed operation.
This particular model, the SN74HC04DBRG4, comes in a small-outline integrated circuit (SOIC) package with 14 pins, designed for space-efficient PCB layout. The device operates over a broad voltage range from 2V to 6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both CMOS and TTL logic families.
Key features of the SN74HC04DBRG4 include:
- Logic Type: Hex Inverter
- Supply Voltage Range: 2V to 6V
- High Output Current: Capable of driving up to 5.2 mA
- Operating Temperature: -40°C to 85°C, suitable for industrial environments
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
With its fast switching characteristics, the SN74HC04DBRG4 is an excellent choice for implementing logic inversion, oscillator circuits, pulse shaping, and many other functions where signal inversion is required. Its low power consumption makes it ideal for battery-operated devices, while its robustness ensures reliable performance in demanding applications.
For designers and engineers, the SN74HC04DBRG4 is supported by comprehensive technical documentation, including datasheets, application notes, and design resources, all available through Texas Instruments' website. This ensures that integrating the SN74HC04DBRG4 into your design is as smooth and efficient as possible.
Whether you are working on consumer electronics, automotive systems, or industrial automation, the SN74HC04DBRG4 from Texas Instruments stands out as a dependable and versatile component that can elevate the performance and reliability of your digital circuits.