EN
  • EN
  • DE

MC74HC4851ADR2G

Part No MC74HC4851ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 400 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Channel Capacitance(CS off, CD off) 40pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 001522-MC74HC4851ADR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4851ADR2G CAD Model

Description

ON Semiconductor MC74HC4851ADR2G Analog Multiplexer/Demultiplexer IC

The MC74HC4851ADR2G from ON Semiconductor is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit designed for use in a wide range of applications. This IC is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology to achieve fast propagation delays, low ON resistances, and low OFF leakage currents.

This analog multiplexer/demultiplexer features an 8-channel configuration, which allows it to efficiently route analog or digital signals from eight sources to a common output or vice versa, making it ideal for signal gating, chopper, modulator, demodulator, and CMOS logic implementation. The MC74HC4851ADR2G operates with a dual supply voltage ranging from ±2V to ±6V or a single supply voltage from 2V to 12V, providing design flexibility for both single-ended and differential applications.

The device is equipped with an inhibit input to simultaneously open all channels and disconnect the common output/input, thus preventing signal cross-talk during multiplexing. The ON Semiconductor MC74HC4851ADR2G also features low charge injection, which minimizes distortion and ensures high signal integrity, making it suitable for precision analog signal processing.

With its wide analog input voltage range and low ON resistance, the MC74HC4851ADR2G can handle both digital and analog signals, allowing it to be used in digital multiplexing/demultiplexing, analog signal routing, data acquisition systems, communication systems, and many other applications that require high-speed switching of multiple signals.

The IC is available in a 16-pin SOIC package, ensuring compactness and ease of integration into PCB designs. The MC74HC4851ADR2G also provides robust ESD protection, ensuring reliability and longevity in harsh electrical environments. With its combination of features, the MC74HC4851ADR2G from ON Semiconductor is an excellent choice for designers looking for a high-quality, multipurpose analog multiplexer/demultiplexer IC.

Key Features:

  • 8-channel analog multiplexer/demultiplexer
  • Wide voltage range: ±2V to ±6V dual supply or 2V to 12V single supply
  • Low ON resistance
  • Low charge injection
  • Inhibit input for channel disconnection
  • Compatible with digital and analog signals
  • 16-pin SOIC package for compact design
  • ESD protection for enhanced reliability

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6279 $50.2320
195+ $0.5152 $100.4640
305+ $0.4991 $152.2255
415+ $0.4830 $200.4450
540+ $0.4669 $252.1260
720+ $0.4186 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,160 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess