The MC74HC4852A is a versatile analog multiplexer/demultiplexer integrated circuit from ON Semiconductor. This high-performance device is designed to handle analog signals over a wide range of voltages, making it an ideal choice for a variety of electronic applications that require signal routing.
Key Features:
- Wide Voltage Range: The MC74HC4852A operates with a wide analog input voltage range, providing flexibility in various applications.
- Dual 4-Channel: It offers dual 4-channel multiplexing which allows it to efficiently manage multiple analog signals, reducing the need for additional components.
- Low ON Resistance: The device features low ON resistance, ensuring minimal signal loss and distortion during the routing process.
- High-Speed Switching: Fast switching capabilities make it suitable for high-speed applications where quick signal changes are crucial.
- Low Power Consumption: With CMOS technology, the MC74HC4852A provides low power consumption, making it suitable for battery-powered devices.
Applications:
The MC74HC4852A is commonly used in a variety of applications, including but not limited to:
- Analog signal routing in test equipment
- Data acquisition systems
- Communication systems
- Audio and video switching
Technical Specifications:
- Package: Available in multiple package options to suit different assembly requirements.
- Temperature Range: Designed to operate over an extended temperature range, ensuring reliability in various environments.
- Compliance: Meets the compliance standards for industrial-grade components.
ON Semiconductor's commitment to quality ensures that the MC74HC4852A is a reliable and efficient choice for designers looking to implement analog multiplexing in their systems. Its combination of high-speed operation, low power consumption, and flexible voltage handling makes it a versatile component in any electronics toolkit.