EN
  • EN
  • DE

MC74HC541ADWG

Part No MC74HC541ADWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 001524-MC74HC541ADWG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC541ADWG CAD Model

Description

ON Semiconductor MC74HC541ADWG Product Overview

The MC74HC541ADWG from ON Semiconductor is a high-performance, octal buffer, and line driver designed to interface with 8-bit microprocessors and bus-oriented systems. The integrated circuit is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining high-speed operation. This device is particularly suitable for driving bus lines or buffer memory address registers due to its high noise immunity and output drive capability.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Output Current: -7.8 mA, 7.8 mA
  • Voltage - Supply: 2V ~ 6V
  • Operating Temperature: -55°C ~ 125°C
  • Logic Level - Low: 0.1V ~ 1.8V
  • Logic Level - High: 1.2V ~ 4.2V
  • Number of Channels: 8
  • Number of Inputs: 8
  • Mounting Type: Through Hole
  • Package / Case: 20-SOIC (0.295", 7.50mm Width)

Product Advantages

The MC74HC541ADWG offers several advantages for designers looking for a robust and reliable buffer/line driver. Its high noise immunity is characteristic of CMOS technology, which provides a stable and predictable performance in a wide range of environmental conditions. The device can operate at a wide voltage range, making it versatile for use in systems that operate on different power levels. Its high drive capability allows it to drive long bus lines without signal degradation, which is crucial in complex electronic systems.

Additionally, the MC74HC541ADWG has a broad operating temperature range, making it suitable for industrial applications that may experience extreme temperature variations. The package is designed for easy implementation within a PCB layout, with a standard 20-SOIC footprint that is compatible with through-hole soldering techniques for easy assembly and repair.

Applications

The versatility of the MC74HC541ADWG makes it an ideal choice for a variety of applications, including:

  • Memory buffer registers
  • Bus drivers
  • Data transmission systems
  • Microprocessor or microcontroller interfacing
  • Input/output port expansion

With its combination of performance, reliability, and versatility, the MC74HC541ADWG from ON Semiconductor is an excellent choice for designers requiring a high-quality octal buffer and line driver for their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess