The MC74HC541AFEL from ON Semiconductor is a high-performance, octal non-inverting buffer/line driver/line receiver designed to interface with 8-bit data buses and meet the requirements of high-speed data transmission systems. This integrated circuit is fabricated with silicon gate CMOS technology, ensuring robustness, high noise immunity, and low power consumption, which are hallmarks of CMOS integrated circuits.
Key Features
- High-Speed Operation: The device is capable of operating at high speeds, which is essential for modern digital systems that require rapid data processing and transmission.
- CMOS Technology: Utilizes advanced silicon gate CMOS technology, offering the benefits of high noise immunity and low power dissipation.
- Octal Configuration: Features an 8-bit wide configuration, making it suitable for interfacing with microprocessors and other digital systems that utilize an 8-bit data bus.
- 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for use in bus-oriented systems where multiple devices may need to share a common data line.
- Non-Inverting Buffers: Provides true data outputs without inversion, preserving the integrity of the data signal.
- Wide Operating Voltage Range: Supports a broad range of supply voltages from 2V to 6V, accommodating various logic levels and system requirements.
- Low Power Consumption: Exhibits reduced power requirements, which is beneficial for battery-operated and power-sensitive applications.
Applications
The MC74HC541AFEL is versatile in its applications and is commonly used in:
- Memory buffer interfaces
- Data transmission systems
- Microprocessor support circuits
- Bus-oriented systems
- Input/output port expansion
Product Specifications
Parameter
Value
Package Type
SOEIAJ-20
Operating Temperature
-55°C to 125°C
Supply Voltage (V<sub>CC)
2V to 6V
Output Current
±25 mA
The MC74HC541AFEL is a reliable and efficient solution for digital systems requiring high-speed, non-inverting buffer capabilities with the added flexibility of 3-state outputs. Its wide operating voltage range and low power consumption make it an ideal choice for a variety of applications in the electronics industry.