EN
  • EN
  • DE

MC74HC573ADTG

Part No MC74HC573ADTG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC LATCH TRANSP OCTAL 20-TSSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr onsemi
Series 74HC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 26ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HC573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74HC573ADTG-OS,MC74HC573ADTGOS,ONSONSMC74HC573ADTG,MC74HC573ADTG-ND
Standard Package 75
Win Source Part Number 1015074-MC74HC573ADTG
Ultra Librarian 3D Model Ultra Librarian MC74HC573ADTG CAD Model

Description

ON Semiconductor MC74HC573ADTG Octal 3-State Non-Inverting Latch

The MC74HC573ADTG is a high-performance, octal 3-state non-inverting latch designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. It offers a robust and reliable solution for a wide range of digital applications that require latching capabilities to maintain data integrity.

Featuring a latch enable (LE) and output enable (OE) control, the MC74HC573ADTG allows data on its eight input pins (D0 to D7) to be captured and held on the output pins (Q0 to Q7) when LE is held high and OE is held low. The outputs can be placed in a high-impedance state, which is essential for interfacing with bus-oriented systems, by setting OE high, regardless of the status of LE.

This device is characterized for operation from -55°C to +125°C, making it suitable for extreme environments and ensuring reliable performance across a wide temperature range. Its pin configuration is thoughtfully designed in a 20-lead TSSOP package, providing a compact footprint for space-constrained applications.

The MC74HC573ADTG latch is designed to directly interface with the TTL family and other speed CMOS logic, supporting a wide range of supply voltages from 2V to 6V. Its low power consumption and high noise immunity are hallmarks of CMOS technology, making it an efficient choice for power-sensitive applications.

With its fast propagation delays and minimal power dissipation during quiescent conditions, the MC74HC573ADTG is a versatile component for implementing memory registers, buffer registers, and control registers. Its robust latch function ensures that data is maintained stably, providing designers with a reliable tool for data storage and transfer tasks in complex digital systems.

Overall, the ON Semiconductor MC74HC573ADTG octal 3-state non-inverting latch represents a blend of performance, efficiency, and reliability, making it a preferred choice for electronic engineers and designers looking to enhance their digital designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess