The MC74HC573ADW is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product belongs to the 74HC series, which is well-known for its high-speed CMOS technology. The device is an octal 3-state non-inverting latch that combines low power consumption with the high drive capability of true CMOS outputs.
Key Features
- Logic Type: Octal D-Type Latch with 3-state outputs
- Number of Channels: 8
- Output Type: 3-State
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: 20-SOIC (0.295", 7.50mm Width)
Performance and Quality
The MC74HC573ADW provides a robust and reliable solution for a wide range of digital applications. Its high noise immunity and low power dissipation make it a preferred choice for battery-operated devices. The device's fast propagation delay times ensure high-speed operation, which is critical for modern electronic systems.
Applications
With its versatile latch function, the MC74HC573ADW is suitable for a broad array of applications. It is commonly used in:
- Memory storage and retrieval systems
- Data management and buffering
- Control systems
- Communication devices
- Computers and computer peripherals
Environmental and Regulatory Compliance
ON Semiconductor is committed to environmental stewardship and the MC74HC573ADW is no exception. The device complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. It is also lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substance control.
Ordering Information and Packaging
The MC74HC573ADW is available in a 20-SOIC package, providing a compact footprint for space-constrained applications. For ordering, reference the complete part number to ensure accurate delivery of the desired product specification and packaging options.