EN
  • EN
  • DE

HD74HC573

Part No HD74HC573
Manufacturer Hitachi, Ltd
Description Octal Transparent Latches (with 3-state outputs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1179514-HD74HC573
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC573 CAD Model

Description

The HD74HC573 is a high-speed CMOS octal D-type transparent latch manufactured by Hitachi. This device is commonly used for temporary data storage, address latching, and general-purpose interface applications.

Applications:

  • Address Latching: Storing address information for memory or peripheral devices.
  • Data Buffering: Temporarily holding data to synchronize data transfer between different system components.
  • I/O Port Interfacing: Connecting microprocessors to external devices.
  • Display Drivers: Storing data for display devices such as LEDs or LCDs.
  • General-Purpose Registers: Implementing temporary storage locations in digital systems.

Features:

  • Octal D-Type Latches: Contains eight independent D-type latches.
  • Transparent Operation: Data passes directly from the inputs to the outputs when the latch enable (LE) is high.
  • High Speed Operation: Propagation delay times are minimized due to the CMOS technology.
  • 3-State Outputs: Allows outputs to be placed in a high-impedance state for bus interfacing.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in system design.

Benefits:

  • Simplified Data Storage: Provides a simple and efficient way to store data temporarily.
  • Improved System Performance: High-speed operation minimizes delays in data transfer.
  • Reduced Power Consumption: Low power CMOS extends battery life in portable applications.
  • Flexible System Design: 3-state outputs allow for easy interfacing with bus-oriented systems.
  • Reduced Component Count: Integrates eight latches into a single chip.

Additional Details:

The HD74HC573 has eight D inputs (D0-D7), eight Q outputs (Q0-Q7), a latch enable input (LE), and an output enable input (OE). When LE is high, the Q outputs follow the D inputs. When LE transitions low, the data present at the D inputs is latched and held at the Q outputs. The outputs are in a high-impedance state when OE is high. The HD74HC573 is available in various package types including DIP and SOIC, with an operating temperature range typically from -40°C to +85°C.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess