EN
  • EN
  • DE

MC74HC589ADTR2G

Part No MC74HC589ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial or Parallel-Input/Serial-Output Shift Register with 3-State Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel - TR
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1219597-MC74HC589ADTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74HC589
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC589ADTR2G CAD Model

Description

Product Overview: MC74HC589ADTR2G

The MC74HC589ADTR2G is a high-performance, 8-bit shift register manufactured by ON Semiconductor. This integrated circuit is designed to interface with 8-bit microprocessors and is capable of transferring serial data to parallel output ports. It operates as a serial-to-parallel converter and is widely used in applications requiring the conversion of data from serial to parallel format for further processing or display.

Key Features

  • Logic Type: 8-Bit Serial or Parallel-Input/Serial-Output Shift Register with 3-State Output
  • Operating Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and making it suitable for battery-operated devices and low-voltage applications.
  • High-Speed Operation: Compatible with TTL clock and data input rates, ensuring swift data handling for time-sensitive applications.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, which provides the ability to power multiple devices or long cable runs.
  • Low Power Consumption: Typical low power dissipation, which contributes to energy efficiency in electronic systems.
  • Pin Configuration: The device is available in a TSSOP-16 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Industrial-grade operating temperature range from -55°C to 125°C, ensuring reliability across diverse environmental conditions.
  • 3-State Outputs: The inclusion of 3-state outputs provides the option to place output pins in a high-impedance state, facilitating bus-oriented systems.

Applications

The MC74HC589ADTR2G is ideal for a range of applications such as:

  • Microprocessor/microcontroller interface
  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems
  • Computers and peripherals

With its robust design and versatile features, the MC74HC589ADTR2G from ON Semiconductor is an excellent choice for designers looking to implement reliable serial-to-parallel data conversion in their electronic systems. Whether it's for industrial-grade equipment or consumer electronics, this shift register provides a practical solution for enhancing data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2921 $51.1175
420+ $0.2397 $100.6740
650+ $0.2322 $150.9300
895+ $0.2247 $201.1065
1,155+ $0.2172 $250.8660
1,545+ $0.1948 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess