EN
  • EN
  • DE

MC74HC595A

Part No MC74HC595A
Manufacturer ON Semiconductor
Description 8-Bit Serial-Input/Serial or Parallel-Output Shift Register with Latched 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219601-MC74HC595A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian MC74HC595A CAD Model

Description

Product Overview: MC74HC595A from ON Semiconductor

The MC74HC595A is a high-performance, 8-bit shift register manufactured by ON Semiconductor. This versatile integrated circuit is designed to provide an efficient solution for serial-to-parallel data conversion, and it is widely used in a variety of digital applications. The device features an 8-bit serial-in, parallel-out shift register that interfaces with microprocessor systems using a three-wire serial control interface.

The MC74HC595A operates on a 2V to 6V supply voltage range, making it compatible with a broad spectrum of digital systems. It is capable of driving up to 15 LSTTL loads, which allows for direct interfacing with high drive lines without additional buffering. The high current drive capability of the outputs, at 35mA, is suitable for driving LEDs and other display elements directly.

Key Features

  • 8-Bit Serial Shift Register: The device can handle 8-bit serial data input, which is then shifted into the register on each clock pulse.
  • Serial-to-Parallel Data Conversion: The MC74HC595A converts serial input data to parallel output data, enabling the easy expansion of input/output ports without increasing the number of microprocessor I/O lines.
  • Output Drive Capability: With a high current drive of 35mA, the device can drive multiple outputs, such as LEDs, without the need for additional components.
  • Flexible Operating Voltage: Its wide operating voltage range of 2V to 6V allows for use in systems with varying power supply levels.
  • Multiple Package Options: The MC74HC595A is available in various package types, including SOIC, TSSOP, and PDIP, providing flexibility for different PCB designs and space requirements.

Applications

The MC74HC595A is ideal for a multitude of applications including:

  • LED displays and LED matrices
  • Digital control circuits
  • Signal processing
  • Data acquisition systems
  • Communication systems

With its robust design and ON Semiconductor's commitment to quality, the MC74HC595A is a reliable choice for designers looking to streamline their digital projects with an effective serial-to-parallel conversion solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess