EN
  • EN
  • DE

MC74HC595DTR2G

Part No MC74HC595DTR2G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1034+
Reference case TSSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725083-MC74HC595DTR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC595DTR2G CAD Model

Description

ON Semiconductor MC74HC595DTR2G

The MC74HC595DTR2G is a high-performance, 8-bit shift register manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is designed to provide an efficient means of serial-to-parallel data conversion with additional storage capability. It is a part of the 74HC series, which is well-known for its high-speed CMOS technology, making it compatible with a wide range of digital systems.

The device features an 8-bit serial-in, parallel-out shift register that enables the conversion of serial data into parallel format, along with an 8-bit storage register that holds the parallel output. The shift register and storage register have separate clocks. Data is shifted on the positive-going transitions of the shift register clock. The data in the storage register appears at the output whenever the storage register clock is in the high state. This dual clock system allows for high-speed operation and greater flexibility in timing.

One of the key advantages of the MC74HC595DTR2G is its ability to reduce the number of I/O pins required to interface with microprocessors or microcontrollers, which is particularly beneficial in applications where pin count is limited. Additionally, multiple devices can be cascaded together to increase the number of outputs without significantly increasing the number of required control signals.

The MC74HC595DTR2G operates over a wide voltage range from 2V to 6V and features a low power consumption, making it suitable for battery-operated applications. It also offers a high noise immunity characteristic of CMOS devices. The device is available in a TSSOP-16 package, ensuring a compact footprint on printed circuit boards (PCBs).

Typical applications for the MC74HC595DTR2G include digital data processing, data display, signal processing, and relay control systems. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for designers looking to enhance their digital systems with efficient data handling capabilities.

Overall, the MC74HC595DTR2G is a versatile and practical component for any electronic project requiring serial to parallel data conversion with additional storage functionality. Its high-speed operation, low power consumption, and ease of interfacing make it an excellent choice for a wide array of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2347 $50.4605
520+ $0.1926 $100.1520
805+ $0.1866 $150.2130
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1565 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess