ON Semiconductor MC74HC86ADTR2G Product Overview
The MC74HC86ADTR2G is a high-performance, quad 2-input exclusive OR gate integrated circuit produced by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to operate over a broad voltage range, from 2V to 6V, making it suitable for a variety of digital applications, including portable electronics, computing devices, and industrial control systems.
Constructed with advanced silicon-gate CMOS technology, the MC74HC86ADTR2G offers the high noise immunity and low power consumption that are characteristic of CMOS integrated circuits, along with speeds similar to LSTTL gates. These features make it an ideal choice for interfacing with high-speed logic systems and for use in power-sensitive applications.
The MC74HC86ADTR2G comes in a TSSOP−14 package, which is not only space-efficient but also allows for excellent thermal performance and reliability. The device's pinout is arranged to facilitate the simple and straightforward layout of printed circuit boards.
Key Features of MC74HC86ADTR2G:
- Voltage Range: Designed to function optimally within a 2V to 6V range, accommodating various power supply levels.
- Logic Type: Quad 2-input exclusive OR gate, essential for complex digital circuitry and logic functions.
- Technology: Silicon-gate CMOS technology ensures low power consumption and high noise immunity.
- Speed: Propagation delay time is comparable to LSTTL gates, making it suitable for high-speed applications.
- Package: Available in a compact TSSOP−14 package, ideal for space-constrained applications.
- Lead-Free: The device is lead-free, which is in compliance with environmental regulations and promotes sustainable electronics design.
The MC74HC86ADTR2G is also characterized by its robust latch-up performance, withstanding up to 500mA of reverse current. Additionally, it has an ESD tolerance of 1KV Human Body Model and 200V Machine Model, which ensures durability against electrostatic discharge during handling and operation.
With its combination of features, the MC74HC86ADTR2G from ON Semiconductor is a versatile and dependable choice for designers looking to implement precise logic functions in their digital systems while maintaining efficiency and reliability.