EN
  • EN
  • DE

MC74HCT04AD

Part No MC74HCT04AD
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel - 14-SOIC
Manufacturer ON Semiconductor
Series 74HCT
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74HCT04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883712-MC74HCT04AD
Ultra Librarian 3D Model Ultra Librarian MC74HCT04AD CAD Model

Description

ON Semiconductor MC74HCT04AD Inverter IC

The ON Semiconductor MC74HCT04AD is a high-performance, hex inverter integrated circuit (IC) designed to deliver exceptional logic-level conversion with a focus on power efficiency and reliability. This device is part of the high-speed CMOS HCT family and is fabricated with silicon gate CMOS technology, which ensures that it has the speed of LSTTL combined with the low power consumption of standard CMOS integrated circuits.

The MC74HCT04AD is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications, including those that operate in extreme environmental conditions. This IC features six independent inverter gates, which makes it a versatile component for implementing simple not functions or complex logic gate combinations in digital circuits.

Key Features:

  • Logic Type: Hex Inverter
  • Supply Voltage (V<sub>CC): 4.5V to 5.5V
  • High Output Current: -4 mA / 4 mA
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature Range: -55°C to 125°C
  • Output Type: Standard
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Compatibility: TTL Output Level

The MC74HCT04AD is TTL output level compatible when operated at V<sub>CC = 5V, making it suitable for interfacing with TTL logic where necessary. Its SOIC-14 package is ideal for space-constrained applications while still providing ease of integration into a wide range of electronic systems.

Overall, the ON Semiconductor MC74HCT04AD is a reliable and efficient solution for designers looking to implement inverters in their digital logic circuits. Its high noise immunity and low power consumption make it an excellent choice for battery-operated devices, portable electronics, and other power-sensitive applications. Whether you are working on consumer electronics, automotive, or industrial projects, the MC74HCT04AD offers the performance and durability needed to ensure stable and long-lasting operation.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess