EN
  • EN
  • DE

UC2950TG3

Part No UC2950TG3
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Half-Bridge Bipolar Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Half Bridge
Applications General
Interface On/Off
Load Type Inductive, Capacitive
Technology Bipolar
Output Current per Channel 2A
Current - Peak Output 4A
Operating Supply Voltage 8 V ~ 35 V
Voltage - Load 8 V ~ 35 V
Operating Temperature Range -20°C ~ 100°C (TJ)
Features 5V Regulated Output
Fault Protection Over Temperature
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 1275856-UC2950TG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2950
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2950TG3 CAD Model

Description

Introducing the UC2950TG3 by Texas Instruments

The UC2950TG3 is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This robust component is engineered to meet the rigorous demands of modern electronic systems, offering exceptional reliability and functionality for a wide range of applications.

Key Features

  • High Current Handling: The UC2950TG3 is capable of controlling and managing high current loads, making it an ideal choice for power management tasks in complex circuits.
  • Integrated Protection: Equipped with built-in protection features, this IC ensures safe operation by providing overcurrent, overtemperature, and undervoltage lockout protections.
  • Efficient Power Conversion: The device excels in power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Flexible Voltage Operation: Its wide operating voltage range allows it to be used in various applications without the need for additional voltage regulation components.
  • Durable Construction: Packaged in a robust casing, the UC2950TG3 is designed to withstand harsh environments and provide a long operational lifespan.

Applications

The versatility of the UC2950TG3 extends to numerous applications, including:

  • Power supply modules
  • Motor control systems
  • Automotive electronics
  • Industrial automation
  • Renewable energy systems

Technical Specifications

Some of the technical highlights of the UC2950TG3 include:

  • Package Type: TO-220
  • Output Configuration: Single
  • Switching Frequency: Optimal for various power applications
  • Temperature Range: Suitable for commercial and industrial temperature ranges

In conclusion, the UC2950TG3 from Texas Instruments stands out as a reliable and efficient solution for managing high current loads with precision and safety. Its robust design, coupled with Texas Instruments' commitment to quality, makes it a preferred choice for engineers and designers seeking top-tier power management solutions.

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess