EN
  • EN
  • DE

MC74HCT08ADR2G

Part No MC74HCT08ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 074599-MC74HCT08ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT08ADR2G CAD Model

Description

ON Semiconductor MC74HCT08ADR2G

The MC74HCT08ADR2G is a high-performance integrated circuit produced by ON Semiconductor, renowned for its dedication to innovation and quality in the semiconductor industry. This particular product is a logic gate device, specifically a Quad 2-Input AND Gate, that operates with high-speed CMOS technology combined with TTL compatibility.

Designed to function optimally in a broad range of applications, the MC74HCT08ADR2G is a versatile component suitable for use in various digital systems. Its quad 2-input AND gate configuration allows users to implement logical conjunctions in their circuit designs, making it a fundamental building block for digital circuits where multiple conditions need to be met simultaneously for an output to be enabled.

Key features of the MC74HCT08ADR2G include:

  • High-Speed Performance: The device is characterized by fast switching times, ensuring quick response in digital circuits.
  • TTL Input Compatibility: It can interface with TTL levels, allowing for seamless integration with older technology and providing a bridge for mixed technology applications.
  • Low Power Consumption: The CMOS technology used in the MC74HCT08ADR2G ensures low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • High Noise Immunity: The inherent design of the device offers a high degree of immunity to electrical noise, which is vital for stable operation in electrically noisy environments.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • SOIC-14 Package: The MC74HCT08ADR2G comes in a small-outline integrated circuit (SOIC) package with 14 pins, which is ideal for space-constrained applications.

Whether used in computing, networking, or telecommunications equipment, the MC74HCT08ADR2G stands out for its reliability and performance. It is RoHS compliant, which ensures adherence to environmental standards by restricting the use of certain hazardous substances in its manufacturing. With ON Semiconductor's commitment to sustainability and quality, the MC74HCT08ADR2G is a product that not only meets the technical demands of modern electronic systems but also aligns with global environmental conservation efforts.

In summary, the MC74HCT08ADR2G from ON Semiconductor is an essential component for designers looking to incorporate dependable logic functions into their electronic designs, with a balance of speed, power efficiency, and robustness.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2938 $51.4150
415+ $0.2410 $100.0150
645+ $0.2335 $150.6075
885+ $0.2260 $200.0100
1,145+ $0.2184 $250.0680
1,535+ $0.1959 $300.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess