EN
  • EN
  • DE

MC74HCT244A

Part No MC74HCT244A
Manufacturer ON Semiconductor
Description Octal 3-State Noninverting Buffer/Line Driver/Line Receiver with LSTTL-Compatible Inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219638-MC74HCT244A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT244A CAD Model

Description

ON Semiconductor MC74HCT244A Octal 3-State Non-Inverting Buffer/Line Driver

The MC74HCT244A from ON Semiconductor is a high-performance, octal non-inverting buffer/line driver designed to interface with 5V systems. With its advanced silicon-gate CMOS technology, it provides the ability to drive lines or buffer memory address registers while maintaining the low power consumption of CMOS with the speed and drive capabilities of LSTTL. The MC74HCT244A is compatible with industry-standard HCT logic products.

This device features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers. The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which helps in sharing a common bus line.

Each buffer has a separate output-enable input, which can be used to place the output in either a normal logic level or the high-impedance state. Additionally, the MC74HCT244A has a broad operating voltage range from 4.5V to 5.5V, making it versatile for interfacing with different logic levels and ensuring reliable operation in a variety of circuits.

The device's inputs are compatible with TTL levels, which allows for direct interfacing with TTL logic without the need for additional level shifters. This feature simplifies the design process and reduces component count, contributing to a more efficient and cost-effective design.

ON Semiconductor's MC74HCT244A comes in a variety of packages, including the 20-lead DIP, 20-lead SOIC, and 20-lead TSSOP, providing flexibility for different space requirements and PCB layouts. With its industry-standard footprint, this device is easy to integrate into existing designs or use in new projects.

Whether you're designing data buses, memory address drivers, or need a reliable buffer for your digital systems, the MC74HCT244A offers a robust solution with the quality and reliability expected from ON Semiconductor.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess