EN
  • EN
  • DE

MC74HCT245A

Part No MC74HCT245A
Manufacturer ON Semiconductor
Description Octal 3-State Noninverting Bus Transceiver with LSTTL Compatible Inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219642-MC74HCT245A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT245A CAD Model

Description

ON Semiconductor MC74HCT245A Octal 3-State Non-Inverting Bus Transceiver

The MC74HCT245A is a high-performance, octal bus transceiver from ON Semiconductor, designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. This device is fabricated with silicon gate CMOS technology, which ensures reduced power consumption while maintaining high-speed operation comparable to LSTTL logic. It has TTL input compatibility and can be used in systems that require mixed 3.3V and 5V environments.

The MC74HCT245A features eight non-inverting bidirectional buffers with 3-state outputs and can be used as either a transmitter or a receiver. The 3-state outputs, which are natively in the high-impedance state, allow for connection to a bus without affecting the bus line's state. This is particularly useful in multiplexed data transmission systems where bandwidth conservation is necessary.

Control of data transmission is managed through two input pins: the Output Enable (OE) and the Direction (DIR) control. The OE input, when held high, ensures that the outputs remain in the high-impedance state, while the DIR input determines the direction of data flow through the device. When DIR is high, data flows from the A inputs to the B outputs, and when DIR is low, data flows from the B inputs to the A outputs.

The MC74HCT245A operates over a broad voltage range of 4.5V to 5.5V and features a typical propagation delay time of 8ns, providing efficient and reliable data transfer speeds. The device is equipped with latch-up performance that meets 100mA per JESD 78, Class II, ensuring its robustness in operation. It is offered in multiple package types, including SOIC, TSSOP, and DIP, catering to various application requirements and design preferences.

With its advanced features, the MC74HCT245A is ideal for interfacing with memory, peripheral devices, and microprocessors, where data bus control and flexibility are essential. Its high noise immunity and low power consumption make it a suitable choice for a wide range of applications, including telecommunications, computing, and industrial control systems.

For detailed information, specifications, and data sheets, designers and engineers are encouraged to visit the ON Semiconductor official website or contact their support team for technical assistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess