EN
  • EN
  • DE

CD74HCT4052M

Part No CD74HCT4052M
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 130OHM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 130Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) ±1V ~ 5V
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 185MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Max) 200nA
Crosstalk -
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370819-CD74HCT4052M
Ultra Librarian 3D Model Ultra Librarian CD74HCT4052M CAD Model

Description

The CD74HCT4052M is a high-speed silicon-gate CMOS device from Texas Instruments that offers the functionality of a dual 4-channel analog multiplexer/demultiplexer with logic-level conversion. This integrated circuit is designed to handle both digital and analog signals, making it a versatile component for a wide range of applications, including signal routing in communication systems, data acquisition systems, and audio/video switching.

Key Features

  • Wide Voltage Operation: The CD74HCT4052M can operate at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels and suitable for interfacing with 5V logic systems.
  • Low Crosstalk: The device exhibits very low crosstalk between multiplexer channels, ensuring clean signal paths for analog or digital multiplexing/demultiplexing.
  • Low Power Consumption: As a CMOS device, it has significantly lower power consumption compared to its TTL counterparts, which is crucial for power-sensitive designs.
  • High-Speed Operation: The CD74HCT4052M is capable of fast switching, which is essential for high-speed data processing and real-time applications.
  • Bidirectional Operation: The multiplexer/demultiplexer function is bidirectional and can handle data flow in both directions, offering flexibility in signal routing.
  • Logic-Level Conversion: This device can also perform logic-level conversion from high-level logic to low-level logic, or vice versa, without needing an external driver.

Applications

Due to its high-speed and versatile nature, the CD74HCT4052M is suitable for a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating, chopping, and modulation/demodulation
  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Function generators and instrumentation

The CD74HCT4052M from Texas Instruments is provided in a 16-pin SOIC package, ensuring ease of integration into both prototyping environments and production-level projects. Its robust design and compatibility with industry-standard logic levels make it an excellent choice for designers looking to implement efficient and reliable signal routing solutions in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5901 $55.6535
80+ $1.3047 $104.3760
120+ $1.2639 $151.6680
165+ $1.2232 $201.8280
215+ $1.1824 $254.2160
285+ $1.0601 $302.1285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,141 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess