Product Overview: MC74HCT373A from ON Semiconductor
The MC74HCT373A is a high-performance integrated circuit from ON Semiconductor, designed to meet the demanding requirements of modern digital systems. This octal transparent latch is a key component for applications requiring the temporary storage of data. It operates as a latch/flip-flop, which can hold eight bits of information. The device is compatible with industry-standard HCT logic and operates with a power supply range of 4.5V to 5.5V, making it ideal for interfacing with 5V systems.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State Outputs
- Operating Voltage: 4.5V to 5.5V
- IC Interface Type: TTL Compatible
- Propagation Delay Time: Fast propagation delay times for high-speed operation
- Package / Case: Available in various packages such as SOIC, TSSOP, and PDIP
Applications
The MC74HCT373A is suitable for a wide range of applications in the digital domain. It is commonly used in data storage, buffer registers, working registers, and power management systems. Its ability to interface with TTL logic makes it versatile for use in mixed-signal environments, including microprocessor or microcontroller-based systems.
Performance and Quality
ON Semiconductor is known for its commitment to quality and the MC74HCT373A is no exception. It is designed to maintain signal integrity while minimizing power consumption, making it an efficient choice for energy-sensitive applications. The device also features a high noise immunity characteristic of CMOS devices, ensuring reliable performance in electrically noisy environments.
Environmental and Compliance Information
The MC74HCT373A is designed with environmental responsibility in mind. It adheres to various international standards for environmental compliance and is available in lead-free and RoHS-compliant versions. This commitment to environmental standards ensures that the product is suitable for use in a wide range of markets and applications, reflecting ON Semiconductor's dedication to sustainability and eco-friendly practices.
Overall, the MC74HCT373A from ON Semiconductor is a robust and reliable component that provides a crucial function in digital circuit design, offering designers a mix of performance, power efficiency, and environmental consciousness.