EN
  • EN
  • DE

MC74HCT4052ADR2G

Part No MC74HCT4052ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers / Demultiplexers with LSTTL Compatible Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±2 V ~ 6 V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Maximum) 200nA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1219661-MC74HCT4052ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HCT4052A
Introduction Date January 26, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC74HCT4052ADR2G CAD Model

Description

ON Semiconductor MC74HCT4052ADR2G Analog Multiplexer/Demultiplexer

The MC74HCT4052ADR2G is a high-performance analog multiplexer/demultiplexer from ON Semiconductor, designed to function effectively in a variety of electronic applications. This integrated circuit (IC) is part of the HCT family and is fabricated with silicon gate CMOS technology, ensuring compatibility with all CMOS, NMOS, and TTL logic levels.

This versatile component provides the user with dual four-channel multiplexing capabilities, allowing for the precise selection and routing of analog or digital signals. It features two independent four-channel multiplexers with common select and enable inputs, making it an ideal choice for signal routing in complex electronic systems such as data acquisition, communication systems, and audio/video switching.

Key Features:

  • Versatile Functionality: The MC74HCT4052ADR2G can be used as a dual four-channel multiplexer or a single eight-channel multiplexer, providing flexibility in application design.
  • Low ON Resistance: This IC offers a characteristic low ON resistance of 100 Ohms typical at Vcc = 4.5V, Vee = 0V, which minimizes signal attenuation during switching.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various power supply requirements.
  • Low Crosstalk Between Switches: The device is designed to minimize crosstalk, ensuring high signal integrity.
  • High-Performance: The IC features fast switching times and a broad bandwidth, making it suitable for high-speed applications.

Applications:

The MC74HCT4052ADR2G is adept at handling multiple applications, including but not limited to:

  • Signal gating
  • Analog signal multiplexing/demultiplexing
  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing

With its robust design and ON Semiconductor's commitment to quality, the MC74HCT4052ADR2G is a reliable choice for designers looking to incorporate a high-performing multiplexer/demultiplexer into their electronic systems. Its SOIC-16 packaging ensures ease of integration into PCB designs, making it a practical selection for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess