EN
  • EN
  • DE

MC74HCT573AN

Part No MC74HCT573AN
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCTAL 3ST LSTTL 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74HCT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 30ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74HCT573
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847452-MC74HCT573AN
Ultra Librarian 3D Model Ultra Librarian MC74HCT573AN CAD Model

Description

ON Semiconductor MC74HCT573AN Octal Latch

The MC74HCT573AN is a high-performance, octal transparent latch designed by ON Semiconductor, which integrates cutting-edge technology and robust design to provide a reliable digital storage solution. This device is particularly suitable for applications requiring the capture and retention of an 8-bit data set in a wide range of digital systems.

Key Features

  • Logic Type: Octal Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Input Level: CMOS, TTL
  • Output Level: CMOS, TTL
  • High-Speed Performance: Tpd = 15ns (Typ) at Vcc = 5V
  • Operating Voltage Range: 4.5V to 5.5V
  • Current - Output High, Low: 6mA, 6mA
  • Operating Temperature: -55°C to 125°C
  • Package / Case: 20-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

Product Description

The MC74HCT573AN device from ON Semiconductor is an advanced octal latch that is capable of storing eight bits of data. Each latch has three-state outputs designed for bus-oriented applications. The device features a transparent mode, where the latches remain transparent to the data when Latch Enable (LE) is high, and data that appears on the inputs passes through to the outputs. When LE is taken low, the data that was present on the inputs at the time of the transition is latched.

Designed to be used in conjunction with bus driving systems, the MC74HCT573AN's outputs will be in a high-impedance state when the Output Enable (OE) is high. This allows for the outputs to be tied together without causing conflicts on the bus lines. The device is compatible with both CMOS and TTL logic levels, ensuring easy integration into various systems without the need for additional interfacing components.

The MC74HCT573AN operates over a broad voltage range of 4.5V to 5.5V and offers a high-speed performance, with a typical propagation delay time of only 15ns at a supply voltage of 5V. It is packaged in a 20-pin DIP (Dual In-line Package), suitable for through-hole mounting, thus facilitating easy installation on printed circuit boards.

With its wide operating temperature range of -55°C to 125°C, the MC74HCT573AN is designed to withstand extreme conditions, making it ideal for industrial and automotive applications where reliability and durability are critical.

ON Semiconductor's commitment to quality ensures that the MC74HCT573AN octal latch is a dependable component for digital storage and data retention applications in various electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7338 $58.7040
195+ $0.6021 $117.4095
300+ $0.5833 $174.9900
410+ $0.5645 $231.4450
530+ $0.5458 $289.2740
710+ $0.4893 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess