EN
  • EN
  • DE

MC74HCU04ADR2

Part No MC74HCU04ADR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX UNBUFFER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HCU
Package Bulk
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.3V ~ 1.1V
Input Logic Level - High 1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCU04
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636993-MC74HCU04ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HCU04ADR2 CAD Model

Description

ON Semiconductor MC74HCU04ADR2 Product Overview

The ON Semiconductor MC74HCU04ADR2 is a high-performance, hex inverter chip designed for a variety of digital applications. This integrated circuit is part of the high-speed CMOS family and is known for its robust construction, low power consumption, and exceptional reliability. The MC74HCU04ADR2 is a versatile component suitable for use in a wide range of electronic devices, from simple logic control circuits to more complex digital systems.

Key Features

  • Logic Type: The device comprises six independent inverters, providing the user with multiple logic gates in a single package.
  • High Noise Immunity: Characterized by a high degree of noise immunity, it is a preferred choice for environments with potential electrical interference.
  • Low Power Consumption: It operates with a very low power requirement, which is ideal for battery-powered or energy-efficient applications.
  • Advanced Construction: Fabricated with silicon gate CMOS technology, it offers enhanced speed and reduced power consumption compared to traditional inverters.
  • Supply Voltage Range: The MC74HCU04ADR2 functions over a wide supply voltage range from 2V to 6V, making it compatible with various logic level standards.
  • Operating Temperature: It is designed to operate over an industrial temperature range from -55°C to 125°C, ensuring reliability in extreme conditions.
  • Packaging: The device comes in an easy-to-solder SOIC-14 package, providing a convenient solution for PCB layout and design.

Applications

The versatility of the MC74HCU04ADR2 makes it suitable for an array of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • Waveform generation
  • Glitch removal
  • Buffering and driving capabilities for bus lines

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC74HCU04ADR2 is no exception. This device is rigorously tested to ensure it meets the stringent requirements for industrial and commercial applications. With its durable construction and reliable performance, the MC74HCU04ADR2 is an excellent choice for designers seeking a dependable inverter solution.

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1561 $58.5375
905+ $0.1281 $115.9305
1,400+ $0.1240 $173.6000
1,925+ $0.1201 $231.1925
2,490+ $0.1161 $289.0890
3,330+ $0.1041 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess