EN
  • EN
  • DE

SN74ALS561ANG4

Part No SN74ALS561ANG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT SYNCH 20-DIP  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ALS561
Other Names SN74ALS561ANE4,SN74ALS561ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259020-SN74ALS561ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS561ANG4 CAD Model

Description

Product Overview: SN74ALS561ANG4

The SN74ALS561ANG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls under the category of ALS (Advanced Low-Power Schottky) logic, which combines the speed of Schottky TTL with the low power consumption characteristics of CMOS technologies. The SN74ALS561ANG4 is specifically an octal bus transceiver featuring non-inverting 3-state outputs.

Key Features

  • Logic Type: Octal Bus Transceivers with 3-state outputs
  • Logic Family: ALS
  • Operating Voltage: Typically 4.5V to 5.5V, which is suitable for TTL compatible voltage levels.
  • Drive Capability: Capable of driving 15 LSTTL loads, allowing for interfacing with various logic families.
  • Package: The device is housed in a 20-pin PDIP (Plastic Dual In-line Package), which is ideal for through-hole mounting.

Performance and Applications

The SN74ALS561ANG4 is designed to provide bidirectional drive between two buses, with the direction of data flow being controlled by the direction control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated. This feature is particularly useful in applications where multiple data sources need to be managed, such as in multiplexed data transmission systems.

With its fast propagation delay and edge rates, the SN74ALS561ANG4 is an excellent choice for critical timing applications. It is commonly used in data communication systems, address switching, and memory interfacing, where reliable and efficient data transfer is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74ALS561ANG4 is no exception. It is fabricated with the high standards of TI's ALS technology, ensuring reliable performance in a wide range of operating conditions. The device also features overvoltage tolerant inputs, which enhance its robustness against static discharge and transient excess voltage events.

In conclusion, the SN74ALS561ANG4 from Texas Instruments is a versatile and reliable component that meets the needs of high-speed logic interfacing and data transmission in a variety of electronic systems. Its combination of speed, low power, and high drive capability makes it an essential part of any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess