EN
  • EN
  • DE

BQ7694003DBTR

Part No BQ7694003DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT LI-ION AFE 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 9 to 15
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TSSOP
Win Source Part Number 1024182-BQ7694003DBTR
Family Name BQ76940
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ7694003DBTR CAD Model

Description

Introducing the BQ7694003DBTR Battery Management IC by Texas Instruments

The BQ7694003DBTR is a state-of-the-art integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This innovative product is specifically tailored for energy management within a wide range of battery-powered applications. It is an ideal component for designers looking to enhance the safety, efficiency, and longevity of their battery systems.

Key Features

  • High-Precision Monitoring: The BQ7694003DBTR provides accurate cell monitoring capabilities for up to 15 series-connected battery cells. This precision ensures that the battery system operates within safe voltage levels, thereby protecting the cells from damage due to overcharging or deep discharging.
  • Robust Protection: With an array of integrated safety features, the device offers protection against overvoltage, undervoltage, overcurrent, and short-circuit conditions. These safeguards contribute to the longevity and reliability of the battery pack.
  • Efficient Balancing: The IC includes an onboard cell balancing function that actively equalizes charge across all cells, promoting uniformity in the battery pack. This feature ensures that each cell can hold a similar amount of charge, maximizing the overall capacity and cycle life of the battery system.
  • Communication Interface: The BQ7694003DBTR is equipped with an I2C interface, enabling communication with a host controller for data reporting and configuration. This bidirectional communication protocol allows for real-time monitoring and management of the battery system.
  • Compact Design: Offered in a 30-pin TSSOP (DBT) package, the IC is designed for space-constrained applications, providing a compact solution without compromising on functionality.

Applications

The BQ7694003DBTR is versatile and can be used in various applications such as:

  • Electric bikes and scooters
  • Portable power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Other battery-powered devices that require precise battery management

With its combination of high-precision monitoring, robust protection features, and efficient balancing, the BQ7694003DBTR from Texas Instruments is an essential component for developers looking to create reliable and safe battery management systems for their next-generation devices.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5119 $52.6785
35+ $2.8816 $100.8560
54+ $2.7915 $150.7410
75+ $2.7015 $202.6125
96+ $2.6114 $250.6944
129+ $2.3413 $302.0277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,090 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess