EN
  • EN
  • DE

N74F174N,602

Part No N74F174N,602
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Manufacturer NXP
Series 74F
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name N74F1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 933768860602, N74F174N, N74F174N-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886747-N74F174N,602
Ultra Librarian 3D Model Ultra Librarian N74F174N,602 CAD Model

Description

The N74F174N,602 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a Hex D-type flip-flop featuring individual clear inputs for each flip-flop. It is designed for use in applications that require the storage or transfer of binary data. The N74F174N,602 is ideal for use in a wide range of electronic systems, including computers, communication devices, and industrial control systems.

Key Features

  • Logic Type: Hex D-type flip-flop with clear.
  • Package / Case: The device comes in a standard 16-pin DIP (Dual In-line Package) that allows for easy integration into a variety of circuit boards.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, compatible with TTL (Transistor-Transistor Logic) levels, ensuring reliable performance and compatibility with other TTL components.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial applications that may experience extreme conditions.
  • Clear Function: Each flip-flop has an individual clear input, which allows for asynchronous clearing of the flip-flop, providing greater control and flexibility in managing the logic states.
  • High Speed: Fast propagation delays and high clock data input rates make this flip-flop suitable for high-speed applications, ensuring quick response times and efficient data handling.

Applications

The versatility of the N74F174N,602 makes it well-suited for a variety of applications across multiple industries. It can be used in:

  • Memory registers
  • Data storage devices
  • Counters and dividers
  • Shift registers
  • Control systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The N74F174N,602 is manufactured under stringent conditions to ensure high standards are met. With its robust design and NXP's reputation for excellence, this product is a reliable choice for designers and engineers looking to incorporate a dependable flip-flop into their digital logic systems.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess