EN
  • EN
  • DE

ATA6836C-TIQW

Part No ATA6836C-TIQW
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRVR SPI 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications Bulbs, DC Motors, Resistors
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 1 Ohm LS, 1 Ohm HS
Channel Output Current 650mA
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 5.5 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 226459-ATA6836
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6836C-TIQW CAD Model

Description

ATA6836C-TIQW from Microchip Technology is a PMIC bridge driver device positioned for embedded motor-control and actuator-driving designs where compact power management and switching control are important. In practical applications, parts in the full- and half-bridge driver category are commonly evaluated for automotive subsystems, industrial control nodes, mechatronics, valve or relay actuation, and other loads that require controlled high- or low-side drive behavior. Engineers typically consider devices like this when they need to simplify driver-stage design, improve integration, and reduce external component count in space-constrained systems. For sourcing and design planning, the current lifecycle status for ATA6836C-TIQW is information not available, so teams should confirm availability and long-term support directly with Microchip Technology or authorized distributors before committing to new production designs. RoHS compliance information is also not available in the provided data and should be verified using the latest manufacturer datasheet, product page, or formal compliance documentation.

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2497 $51.7431
55+ $1.8459 $101.5245
84+ $1.7883 $150.2172
116+ $1.7306 $200.7496
150+ $1.6729 $250.9350
201+ $1.4998 $301.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess