EN
  • EN
  • DE

MC74LCX07DTR2

Part No MC74LCX07DTR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Manufacturer ON Semiconductor
Series 74LCX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC74LCX07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74LCX07DTR2OS, MC74LCX07DTR2OS-ND, MC74LCX07DTR2OSCT, MC74LCX07DTR2OSTR, =MC74LCX07DTR2OSCT-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926314-MC74LCX07DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX07DTR2 CAD Model

Description

The ON Semiconductor MC74LCX07DTR2 is a quintessential component for modern electronic designs requiring low-voltage operation and bidirectional interface communication with high-drive capabilities. This device is part of ON Semiconductor's LCX family, designed to provide optimal performance in 3.3V LVTTL/LVCMOS systems while maintaining 5V TTL compatibility.

Key Features

  • Low-Voltage Operation: The MC74LCX07DTR2 operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and ensuring power efficiency.
  • High Drive: With its ability to source or sink 24 mA, this buffer/driver can drive large capacitive loads, making it ideal for driving high-capacitance lines and buffering clock signals.
  • 5V Tolerant Inputs: The inputs can tolerate 5V signals, allowing interface with 5V logic without the need for external components, simplifying design and reducing component count.
  • Power-Down High-Impedance Inputs and Outputs: This feature ensures that the device does not load the system during power down, providing better system power management.
  • Multiple Package Options: Available in TSSOP-14 package, it offers a compact footprint for space-constrained applications.

Applications

The versatile MC74LCX07DTR2 is suitable for a wide range of applications, including:

  • Memory Address Driving
  • Bus Interface/Buffering
  • Signal Distribution and Generation
  • Level Shifting for Mixed-Voltage Systems
  • Clock and Data Driver for 3.3V Systems

Technical Specifications

The MC74LCX07DTR2 is characterized for operation from -40°C to +85°C. It is offered in lead-free, RoHS-compliant packaging, reflecting ON Semiconductor's commitment to environmentally friendly manufacturing.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74LCX07DTR2 is no exception. It is produced under stringent quality control measures to ensure reliable performance in critical applications.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2540 $50.8000
480+ $0.2085 $100.0800
745+ $0.2019 $150.4155
1,025+ $0.1954 $200.2850
1,325+ $0.1889 $250.2925
1,775+ $0.1694 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,384 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess