EN
  • EN
  • DE

MC74LCX07MEL

Part No MC74LCX07MEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Driver 6-CH Non-Inverting Open Drain CMOS Automotive 14-Pin SO EIAJ T/R / IC BUFF HEX LV CMOS O/D 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.209", 5.30mm Width)
Manufacturer Package SOEIAJ-14
Win Source Part Number 787986-MC74LCX07MEL
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LCX07
Introduction Date July 31, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74LCX07MEL CAD Model

Description

ON Semiconductor MC74LCX07MEL Product Overview

The MC74LCX07MEL from ON Semiconductor is a high-performance, low-voltage hex buffer with open-drain outputs designed to operate from a 2.3V to 3.6V VCC supply. This product is part of the LCX family of devices, which are known for their low power consumption and high noise immunity characteristic of CMOS devices, while providing a robust interface between two different voltage domains.

Key Features

  • Low Voltage Operation: The MC74LCX07MEL is optimized for 3.3V VCC but can also operate at a minimum of 2.3V, providing design flexibility for various applications.
  • High Drive: With open-drain outputs, this device can sink significant current and is capable of driving LEDs or other high-current loads.
  • 5V Tolerant: The inputs can tolerate voltages up to 5V, making the device suitable for interfacing with 5V systems without the need for additional level-shifting components.
  • Power-Down High-Impedance Inputs and Outputs: This feature allows for live insertion or removal of the IC without causing any glitches or short circuits on the bus lines.
  • Low Quiescent Current: The device maintains low power consumption even when not actively driving a load.

Applications

The versatile nature of the MC74LCX07MEL makes it suitable for a wide range of applications, including:

  • Interfacing and level shifting for mixed-voltage systems
  • Driving LEDs or other display elements
  • Bus isolation and buffering in communication systems
  • Memory address drivers
  • Clock distribution

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74LCX07MEL is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field. Its robust design is suited for commercial-grade applications where operational reliability is of utmost importance.

Package and Ordering Information

The device is available in a surface-mount package, specifically in a SOIC-16 package type, which is suitable for automated PCB assembly processes. For ordering, refer to the part number MC74LCX07MEL, and for detailed specifications, please consult the datasheet provided by ON Semiconductor.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3857 $57.8550
365+ $0.3165 $115.5225
565+ $0.3067 $173.2855
780+ $0.2968 $231.5040
1,010+ $0.2868 $289.6680
1,350+ $0.2571 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess