EN
  • EN
  • DE

MC74LCX08D

Part No MC74LCX08D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AND Gate IC 4 Channel - 14-SOIC
Manufacturer ON Semiconductor
Series 74LCX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC74LCX08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883727-MC74LCX08D
Ultra Librarian 3D Model Ultra Librarian MC74LCX08D CAD Model

Description

ON Semiconductor MC74LCX08D: Low Voltage Quad 2-Input AND Gate

The MC74LCX08D from ON Semiconductor is a high-performance, low-voltage quad 2-input AND gate designed for use in systems that interface with both 3.3V and 5V logic levels. This device is part of the LCX family of products, which are characterized by their low power consumption and high speed operation.

Constructed with advanced silicon gate CMOS technology, the MC74LCX08D offers a significant reduction in power consumption without sacrificing speed. It operates with a voltage range from 2V to 3.6V, making it an ideal choice for battery-powered and low-power applications. Additionally, the device has a 5V tolerant input, which allows for direct interfacing with 5V TTL logic without the need for additional level shifting circuits.

The MC74LCX08D features a quad configuration, meaning it contains four independent 2-input AND gates in a single package. This makes it a space-efficient choice for complex logic circuits. The inputs of the device include bushold data inputs which eliminate the need for external pull-up resistors, simplifying design and reducing component count.

With its fast propagation delay and output transition times, the MC74LCX08D is suitable for high-speed applications. It is also equipped with over-voltage tolerance on the input pins, providing added protection against static discharge and transient excess voltage.

The device is packaged in a 14-lead SOIC (Small Outline Integrated Circuit), which is widely used in the industry and compatible with standard surface-mount assembly processes. The MC74LCX08D is also available in TSSOP, TSSOP-14, and DIP packages, offering flexibility for various PCB layouts and design requirements.

Overall, the ON Semiconductor MC74LCX08D provides a reliable and efficient solution for implementing logical AND functions in mixed-voltage environments. Its low power consumption, compatibility with 5V logic levels, and space-saving design make it a versatile component for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
590+ $0.1970 $116.2300
910+ $0.1910 $173.8100
1,250+ $0.1848 $231.0000
1,620+ $0.1786 $289.3320
2,165+ $0.1601 $346.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess