EN
  • EN
  • DE

MC74LCX138DTG

Part No MC74LCX138DTG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 3-8 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 132979-MC74LCX138DTG
Ultra Librarian 3D Model Ultra Librarian MC74LCX138DTG CAD Model

Description

The ON Semiconductor MC74LCX138DTG is a high-performance, 3-to-8 line decoder/demultiplexer integrated circuit designed to address the needs of modern digital electronics. This device is part of ON Semiconductor's LCX family, which is known for its low voltage operation and compatibility with both 3.3V and 5V systems. The MC74LCX138DTG is specifically engineered to facilitate the distribution of high-speed data and control signals in a wide array of applications, from consumer electronics to industrial automation systems.

The decoder/demultiplexer is capable of converting three binary input signals to eight mutually exclusive outputs. The outputs are designed to drive heavily loaded outputs with 24 mA capabilities, making the MC74LCX138DTG suitable for driving capacitive loads such as memory address decoders, data multiplexing, and various other functions that require high current drive and low output impedance.

With its 5V tolerant inputs, the device can be used in mixed-voltage environments, allowing for interface flexibility between 3.3V and 5V systems. The power-down high impedance inputs and outputs contribute to energy savings and support the live insertion of components in powered systems. Additionally, the implementation of a patented noise/EMI reduction circuit within the device helps to minimize signal noise, making it ideal for use in environments that require stable and reliable performance.

The MC74LCX138DTG offers a wide operating temperature range from -40°C to +85°C, ensuring reliable operation in extreme conditions. Packaged in a TSSOP-16 (Thin Shrink Small Outline Package), this compact component is optimized for space-constrained applications while providing robust functionality.

Key features of the MC74LCX138DTG include:

  • 3-to-8 line decoder/demultiplexer with address latching
  • High-speed data throughput
  • 5V tolerant inputs for mixed-voltage operation
  • Low power consumption with power-down high impedance
  • Noise/EMI reduction circuit for signal integrity
  • Wide operating temperature range for versatility
  • Industry-standard TSSOP-16 packaging

Whether you're designing a complex digital system or simply need a reliable component for signal distribution, the ON Semiconductor MC74LCX138DTG offers a versatile and efficient solution for your decoding and demultiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1894 $57.7670
745+ $0.1555 $115.8475
1,155+ $0.1506 $173.9430
1,585+ $0.1458 $231.0930
2,050+ $0.1409 $288.8450
2,745+ $0.1264 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess