The K1V6 is a transient voltage suppressor (TVS) diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), lightning strikes, and inductive switching.
Applications
- I/O ports of microcontrollers and microprocessors
- Data lines in communication systems (e.g., USB, Ethernet)
- Power lines
- Automotive electronics
- Industrial control systems
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- Small surface mount package
- High surge current capability
- RoHS compliant
Benefits
- Protects sensitive electronic components from voltage surges
- Improved system reliability and uptime
- Reduced risk of component failure
- Easy to integrate into circuit designs
- Compliance with environmental regulations
- Space-saving design for compact devices
Additional Details
The K1V6 features a breakdown voltage of approximately 6.8V. The clamping voltage is typically lower than the breakdown voltage to effectively protect downstream components. It exhibits a fast response time, typically in the picosecond range, enabling it to quickly suppress transient voltages. It is available in a small surface mount package (e.g., SOD-323 or similar). The specific surge current capability varies depending on the package size. It's commonly used in a wide range of applications to protect sensitive electronics from ESD and other transient voltage events. The operating temperature range is -55°C to +125°C.