EN
  • EN
  • DE
  • IT

MC74LCX74DTR2G-TSSOP14

Part No MC74LCX74DTR2G-TSSOP14
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1040+
Reference case TSSOP14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747345-MC74LCX74DTR2G-TSSOP14
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX74DTR2G-TSSOP14 CAD Model

Description

ON Semiconductor MC74LCX74DTR2G - Low Voltage CMOS Dual D-Type Positive Edge-Triggered Flip-Flop

The ON Semiconductor MC74LCX74DTR2G is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, designed for use in systems that require low power consumption and high-speed operation. Fabricated with an advanced CMOS technology, it offers a robust solution for a variety of digital applications.

This particular model comes in a TSSOP14 (Thin Shrink Small Outline Package with 14 leads) form factor, which provides a compact footprint suitable for space-constrained applications. The MC74LCX74DTR2G is part of the LCX family, which is characterized by its 5V tolerant inputs, allowing for interface flexibility with 5V systems while operating at a lower voltage, thereby reducing power consumption.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 2.3V to 3.6V, which is ideal for low-voltage applications and helps to minimize power usage.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with mixed-voltage systems.
  • High Speed: It offers a propagation delay of approximately 5.3 ns at 3.3V, ensuring quick response times for critical applications.
  • Power-Down High-Impedance Inputs and Outputs: This feature allows for live insertion or removal of the IC without causing glitches or disruptions to the surrounding circuitry.
  • Multiple Configurations: The dual flip-flop configuration allows for flexible usage in various digital circuits, including frequency dividers, counters, and control registers.
  • Lead-Free and RoHS Compliant: The device adheres to environmental standards, reducing hazardous substances in electronic devices.

Applications:

The MC74LCX74DTR2G is versatile and can be used in a wide range of applications, such as:

  • Portable and battery-powered electronics
  • Computing devices
  • Data communication systems
  • Embedded systems
  • Automotive electronics

With its low power consumption, high-speed operation, and compatibility with higher voltage systems, the ON Semiconductor MC74LCX74DTR2G is an excellent choice for designers looking to create efficient and reliable digital circuits.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess