Product Overview: MC74LS27DR2 from ON Semiconductor
The MC74LS27DR2 is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the 74LS series, which is renowned for its low-power Schottky logic family. The device is designed to offer users the functionality of triple 3-input NOR gates, making it an essential component for various digital applications.
Key Features:
- Logic Type: The MC74LS27DR2 features triple 3-input NOR gates, providing a fundamental logic operation used in digital circuits.
- Package: This device comes in a SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology, offering a compact footprint on printed circuit boards.
- Operating Voltage: It operates at a standard voltage range of 4.75V to 5.25V, making it compatible with typical 5V digital systems.
- Power Consumption: As part of the low-power Schottky series, the MC74LS27DR2 is designed to minimize power consumption, which is crucial for energy-sensitive applications.
- Propagation Delay: The device boasts a fast propagation delay time, ensuring quick response times for high-speed operations.
- Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial and commercial environments.
Applications:
The MC74LS27DR2 is versatile and can be used in a variety of digital circuits. Its applications include, but are not limited to:
- Logic function generation
- Signal gating
- Binary arithmetic
- Control systems
- Alarm systems
Quality and Reliability:
ON Semiconductor ensures that the MC74LS27DR2 meets the highest quality and reliability standards. The device is thoroughly tested across its operational temperature range to guarantee performance in even the most demanding conditions. With ON Semiconductor's commitment to quality, users can trust the MC74LS27DR2 to be a reliable component in their digital systems.