EN
  • EN
  • DE

MC74LVX4051DR2G

Part No MC74LVX4051DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/Demultiplexer High-Performance Silicon-Gate CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
Dual Voltage Supply ±2.5 V ~ 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1219823-MC74LVX4051DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVX4051
Introduction Date September 14, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC74LVX4051DR2G CAD Model

Description

The ON Semiconductor MC74LVX4051DR2G is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit that is part of the LVX family. This device is designed to work with a 3.3V power supply, making it suitable for low-voltage applications. The MC74LVX4051DR2G is an 8-channel multiplexer/demultiplexer that offers a wide range of functionality and is widely used in various electronic systems.

Key Features

  • Multiple Configuration Options: The device can function as an 8-channel multiplexer, a dual 4-channel multiplexer, or a triple 2-channel multiplexer, providing flexibility in application design.
  • Low Power Consumption: With its low-voltage operation, the MC74LVX4051DR2G is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • High-Speed Operation: Featuring a high-speed data flow via the analog switch, it ensures minimal propagation delay, making it ideal for high-speed data acquisition and processing systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 5.5V, providing compatibility with various logic families and allowing use in mixed-voltage systems.
  • ESD Protection: The device includes built-in ESD protection circuitry, safeguarding it against electrostatic discharge events and enhancing its robustness in harsh environments.

Applications

The MC74LVX4051DR2G is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Signal routing
  • Communication systems
  • Test equipment
  • Audio and video switching

Package and Quality

ON Semiconductor provides the MC74LVX4051DR2G in a 16-pin SOIC package, which is a surface-mount device suitable for automated assembly processes. This package is RoHS compliant and meets industry standards for lead-free construction. The device is also characterized for operation from -55°C to +125°C, ensuring reliable performance over a wide temperature range.

The MC74LVX4051DR2G by ON Semiconductor is a testament to the company's commitment to delivering high-quality, reliable components that meet the needs of modern electronic systems. With its robust feature set and flexible design options, this analog multiplexer/demultiplexer is a valuable addition to any electronic project or product.

You May Also Be Interested in

Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0615 $53.0750
115+ $0.8710 $100.1650
180+ $0.8438 $151.8840
245+ $0.8166 $200.0670
320+ $0.7894 $252.6080
425+ $0.7077 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess