EN
  • EN
  • DE

MC74LVX4053DTR2G

Part No MC74LVX4053DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2.5 V to 6 V
Dual Supply Voltage(V±) ±2.5 V to 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 116893-MC74LVX4053DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX4053DTR2G CAD Model

Description

ON Semiconductor MC74LVX4053DTR2G Analog Multiplexer/Demultiplexer

The MC74LVX4053DTR2G is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit from ON Semiconductor, designed for exceptional signal routing in a wide range of applications. This device is part of the LVX family, which operates at lower voltages, thus offering reduced power consumption while maintaining high-speed operation.

Constructed with silicon gate CMOS technology, the MC74LVX4053DTR2G boasts low power dissipation yet retains the ability to operate at high speeds, making it a perfect choice for power-sensitive applications. It features three separate digital select inputs (S0, S1, S2) and an enable input (E) which, when held low, disables the device and reduces power consumption even further.

With a wide operating voltage range of 2V to 5.5V, the MC74LVX4053DTR2G is suitable for interfacing with 5V TTL logic and can also be used in battery-operated systems due to its compatibility with lower voltages. This flexibility makes it an excellent choice for mixed-voltage applications and various multi-voltage systems.

The device includes three binary control inputs (A, B, and C), and each multiplexer/demultiplexer can handle both analog signals and digital signals, allowing it to pass signals up to the VCC level. This dual functionality ensures that the MC74LVX4053DTR2G can be incorporated into a broad array of circuit designs, from simple signal routing to more complex tasks such as signal modulation/demodulation and data acquisition systems.

ON Semiconductor's MC74LVX4053DTR2G is offered in a TSSOP-16 package, which provides a compact footprint while still being easy to handle and integrate into PCB designs. Its robust design guarantees high durability and reliability, meeting the stringent requirements of industrial, automotive, and consumer electronics markets.

In summary, the MC74LVX4053DTR2G from ON Semiconductor is an adaptable and efficient solution for analog signal multiplexing and demultiplexing needs. Its low-voltage operation, high-speed performance, and compatibility with various signal types make it an essential component for designers looking to create flexible and power-efficient electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess