EN
  • EN
  • DE

MC74LVX4245DT

Part No MC74LVX4245DT
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Manufacturer ON Semiconductor
Series 74LVX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name MC74LVX4245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883764-MC74LVX4245DT
Ultra Librarian 3D Model Ultra Librarian MC74LVX4245DT CAD Model

Description

ON Semiconductor MC74LVX4245DT Product Overview

The MC74LVX4245DT is a versatile, high-performance octal transceiver from ON Semiconductor, designed to address the needs of modern digital communication and data processing systems. This bidirectional transceiver is part of the low-voltage CMOS technology line, offering a robust solution for interfacing between 3.3V and 5V systems. With its dual-supply voltage capability, the MC74LVX4245DT allows for seamless data flow between circuits operating at different voltage levels, making it an essential component for mixed-voltage applications.

Key Features

  • Logic Level Translation: The device is capable of translating signals between 3.3V and 5V logic levels, ensuring compatibility across various platforms.
  • High-Speed Operation: The MC74LVX4245DT is designed for high-speed interconnects, providing reliable performance with a maximum data rate that meets the demands of fast communication protocols.
  • Low Power Consumption: Emphasizing energy efficiency, the transceiver operates with reduced power consumption, making it ideal for power-sensitive applications.
  • Octal Bidirectional Interface: It features eight bidirectional data channels, allowing for the simultaneous transmission and reception of data across multiple lines.
  • Direction Control: The direction of data flow is controlled by an input pin, offering flexibility and control over the data paths within your system.
  • Output Enable (OE) Feature: An OE input pin is provided for additional control, enabling or disabling the outputs as required by the application.

Applications

The MC74LVX4245DT is a perfect fit for a wide range of applications, including but not limited to:

  • Interface translation in multi-voltage systems
  • Data communication between different logic circuits
  • Bus isolation and buffering in computing and data storage devices
  • Signal bridging in consumer electronics

Package and Quality Assurance

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 leads, the MC74LVX4245DT ensures a compact footprint on printed circuit boards (PCBs), contributing to space-saving designs. ON Semiconductor is committed to delivering high-quality products, and this transceiver is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in various operating conditions.

For designers and engineers looking for a reliable solution to interface challenges between different voltage domains, the MC74LVX4245DT by ON Semiconductor offers an effective and efficient solution that is both versatile and easy to integrate into a multitude of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess