EN
  • EN
  • DE

MC74LVX4245DWR2

Part No MC74LVX4245DWR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TXRX OCT TRANSLATING 24-SOIC / Translator Circuit Channel 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 74LVX
Package Bulk
Product Status Active
Output Type 3-State
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVX4245
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637150-MC74LVX4245DWR2
Ultra Librarian 3D Model Ultra Librarian MC74LVX4245DWR2 CAD Model

Description

ON Semiconductor MC74LVX4245DWR2 Octal Bidirectional Transceiver

The ON Semiconductor MC74LVX4245DWR2 is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. It is part of the LVX family, which utilizes advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits. This transceiver is particularly suitable for the transmission of data between two buses of different voltage levels, offering voltage translation functionality that is essential in multi-voltage systems.

The MC74LVX4245DWR2 features eight bidirectional data lines that are configurable for either direction. It operates as two 4-bit transceivers or one 8-bit transceiver, with each byte controlled by separate direction and output enable controls. This allows for flexible control over data flow, making it an excellent choice for a wide range of applications, including computing, networking, and industrial systems where data integrity and efficient data transfer are crucial.

Key attributes of the MC74LVX4245DWR2 include its 3-state outputs, which ensure that the device can be connected to multiple bus lines without the risk of contention. The transceiver is also characterized by its low quiescent current, which contributes to power conservation in the system. The device is capable of interfacing to 5V signal environment for both inputs and outputs, while its operation is guaranteed from 2.7V to 3.6V, making it versatile for interfacing with various logic levels.

ON Semiconductor's MC74LVX4245DWR2 is provided in a wide-body, 20-lead SOIC package, ensuring that it is compact enough for use in space-constrained applications while still offering robust and reliable performance. The transceiver's robust design includes latch-up performance that exceeds 300 mA per EIA/JESD 78, Class II standards, and it is also ESD protection guaranteed, ensuring long-term reliability in harsh environments.

Overall, the MC74LVX4245DWR2 from ON Semiconductor is an essential component for designers who require a reliable and efficient means of transferring data between different voltage domains, with the added benefits of low power consumption and high-speed operation.

You May Also Be Interested in

ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8041 $60.3075
180+ $0.6599 $118.7820
275+ $0.6392 $175.7800
375+ $0.6186 $231.9750
485+ $0.5980 $290.0300
650+ $0.5362 $348.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess