EN
  • EN
  • DE

MC74LVX86DR2G

Part No MC74LVX86DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description XOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R / IC GATE XOR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVX
Packaging Reel package
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 3.6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V ~ 0.8 V
Logic Level - High 1.5 V ~ 2.4 V
Max Propagation Delay @ V, Max CL 12.8ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 787997-MC74LVX86DR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVX86
Introduction Date July 16, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74LVX86DR2G CAD Model

Description

The MC74LVX86DR2G is a high-performance, low-voltage CMOS logic quad two-input exclusive OR gate, meticulously engineered by ON Semiconductor. This device is designed to operate with a power supply range of 2.0V to 3.6V, making it an ideal choice for battery-powered and low-power applications in modern electronic systems.

Key Features

  • Logic Type: Exclusive OR (XOR) Gate
  • Logic Family: LVX
  • Number of Circuits: Quad
  • Number of Inputs: Two per gate
  • Supply Voltage (V<sub>CC): 2.0V to 3.6V
  • Operating Temperature Range: -55°C to +125°C
  • Output Current: High/Low: 4.0 mA at V<sub>CC = 3.0V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Performance and Quality

The MC74LVX86DR2G features high-speed performance, which is guaranteed at multiple voltage levels. Its low power consumption, coupled with the balanced propagation delays and output transition times, provides a reliable and efficient solution for high-speed signal processing. The device also possesses the ability to drive up to 15 LSTTL loads, ensuring compatibility with a wide range of existing technologies and the potential to serve as a bridge in mixed-technology environments.

Applications

This exclusive OR gate finds its applications in various fields, including but not limited to:

  • High-speed digital signal processing
  • Networking and telecommunication systems
  • Portable and battery-powered electronics
  • Computing devices
  • Data manipulation and parity generation

Environmental and Compliance

ON Semiconductor is dedicated to environmental stewardship and has designed the MC74LVX86DR2G to comply with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment ensures that the product is suitable for use in environmentally sensitive applications and promotes sustainability.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess