EN
  • EN
  • DE

MC74LVXT8053DR2G

Part No MC74LVXT8053DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Single Supply Voltage (V+) 2 V to 6 V
-3db Bandwidth 120MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 109918-MC74LVXT8053DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVXT8053DR2G CAD Model

Description

ON Semiconductor MC74LVXT8053DR2G Analog Multiplexer/Demultiplexer

The MC74LVXT8053DR2G is a versatile dual 4-channel analog multiplexer/demultiplexer from ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed for signal routing applications in a wide range of electronic equipment, including communication devices, data processing systems, and consumer electronics.

Constructed with silicon gate CMOS technology, the MC74LVXT8053DR2G offers high-speed performance while maintaining low power consumption. This makes it ideal for battery-operated and portable devices where power efficiency is crucial. The device operates over a broad voltage range from 2.7V to 3.6V, which is compatible with TTL levels and allows for flexible integration into various circuit designs.

The MC74LVXT8053DR2G features two individual 4-channel multiplexers, each with its own 2-bit binary control input. This allows for independent switching of signals, enabling the routing of up to four distinct analog signals to a single output. It can also function in reverse, channeling a single input to multiple outputs, thus serving as a demultiplexer.

ON Semiconductor has ensured that the MC74LVXT8053DR2G is equipped with break-before-make switching action, which prevents momentary shorting when switching between channels. Additionally, the device boasts low on-resistance and crosstalk between switches, ensuring signal integrity is maintained during operation.

The MC74LVXT8053DR2G is provided in a space-saving SOIC-16 package, which is suitable for high-density surface-mount installation. The device also features over-voltage protection at all inputs and outputs, safeguarding it against transient conditions and enhancing its durability and reliability in demanding applications.

With its combination of high-speed performance, low power consumption, and robust design, the MC74LVXT8053DR2G is an excellent choice for designers looking to create efficient and reliable signal routing solutions in their electronic projects. ON Semiconductor's commitment to quality ensures that this multiplexer/demultiplexer will meet the stringent requirements of modern electronic systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5514 $57.8970
260+ $0.4525 $117.6500
400+ $0.4384 $175.3600
545+ $0.4243 $231.2435
705+ $0.4100 $289.0500
945+ $0.3677 $347.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess