EN
  • EN
  • DE

MC74VHC125DR2G

Part No MC74VHC125DR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QUAD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 208022-MC74VHC125DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC125DR2G CAD Model

Description

ON Semiconductor MC74VHC125DR2G Quad Bus Buffer

The ON Semiconductor MC74VHC125DR2G is a high-performance, quad bus buffer that features tristate outputs designed to connect to high-speed memory bus lines in a computer or similar system. This integrated circuit is part of ON Semiconductor's VHC series, which is renowned for its low power consumption and high noise immunity, making it an excellent choice for interfacing with CMOS and low-power TTL systems.

Key Features

  • Logic Type: Quad Buffer with 3-State Outputs
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • High-Speed Operation: The device is capable of operating at high speeds, with propagation delay times significantly lower than those of typical CMOS devices.
  • Output Drive Capability: Capable of driving up to 8 mA at 5V, allowing for the direct drive of small loads.
  • Power-Down Protection: Inputs include hysteresis to handle slow transition inputs and provide power-down protection.
  • Package: Supplied in a space-saving SOIC-14 package, ideal for compact PCB layouts.

Applications

The MC74VHC125DR2G is versatile and can be used in a wide array of applications, including:

  • Memory buffer interfaces
  • Bus driver for high-speed data paths
  • Input/output (I/O) port interfaces
  • Signal buffering for bidirectional bus systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74VHC125DR2G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of commercial and industrial applications. The device also features overvoltage tolerance on the input pins for added protection against static discharge and transient excess voltage, further enhancing its reliability and lifespan.

Conclusion

In summary, the MC74VHC125DR2G from ON Semiconductor is a reliable and efficient solution for systems requiring high-speed, low-power, and noise-immune buffering. With its wide operating voltage range, high-speed performance, and robust protection features, it stands out as a superior choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess