EN
  • EN
  • DE

MC74VHC1G04

Part No MC74VHC1G04
Manufacturer ON Semiconductor
Description Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219905-MC74VHC1G04
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G04 CAD Model

Description

ON Semiconductor MC74VHC1G04 Inverter

The MC74VHC1G04 is a high-speed CMOS inverter fabricated with silicon gate CMOS technology. Designed by ON Semiconductor, this device is tailored to deliver the most efficient performance in terms of speed and power consumption, making it a suitable choice for a vast array of applications ranging from portable electronics to complex industrial systems.

Key Features

  • High Speed: The MC74VHC1G04 boasts a propagation delay time of approximately 5.5 ns at VCC = 5V, CL = 15 pF, and TA = 25°C, making it an excellent choice for high-speed logic operations.
  • Low Power Dissipation: With a typical ICCH of 1 µA at VCC = 5.5V and TA = 25°C, this inverter is optimized for low power consumption, ensuring energy efficiency in your designs.
  • High Noise Immunity: The device features a VNIH and VNIL equal to 28% VCC at VCC = 5V, which provides robust performance even in noisy environments.
  • Power Down Protection: Inputs and outputs are equipped with protection circuits that ensure that no excessive current is drawn, even if the input is raised to 7V above VCC or taken 0.5V below ground.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 5.5V, catering to various logic level requirements.
  • Pb-Free Packages: Available in multiple package options, including the environmentally friendly “Pb-Free” package, which aligns with current environmental regulations.

Applications

The versatility of the MC74VHC1G04 makes it ideal for a multitude of applications. It is commonly used in:

  • Logic level translation
  • Power management systems
  • Portable devices
  • Signal processing
  • Waveform generation
  • Any general-purpose inverting function

With its high-speed operation, low power dissipation, and robust noise immunity, the MC74VHC1G04 from ON Semiconductor is a reliable and efficient solution for designers looking to implement an inverter in their digital logic circuits. Its wide operating voltage range and protection features make it a resilient and versatile component in any electronic system.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3017 $58.5765
110+ $1.0684 $117.5240
170+ $1.0349 $175.9330
235+ $1.0014 $235.3290
300+ $0.9679 $290.3700
400+ $0.8686 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess