EN
  • EN
  • DE

MC74VHC1G08DTT1H

Part No MC74VHC1G08DTT1H
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74VHC
Package Tape & Reel
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSOP
Package / Case SOT-23-5 Thin, TSOT-23-5
Base Product Number 74VHC1G08
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 224142-MC74VHC1G08DTT1H
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G08DTT1H CAD Model

Description

ON Semiconductor MC74VHC1G08DTT1H Single 2-Input AND Gate

The MC74VHC1G08DTT1H from ON Semiconductor is a high-performance, single 2-input AND gate IC, designed to operate with a power supply range of 2V to 5.5V. This makes it ideal for interfacing with both 3.3V and 5V systems, providing designers with a flexible and reliable logic gate solution for a wide range of applications. The device is fabricated with silicon gate CMOS technology, ensuring high speed, low power consumption, and enhanced robustness.

With its capability to drive up to 8 LSTTL loads over the specified temperature range, the MC74VHC1G08DTT1H is a versatile component for digital signal processing in various electronic devices. The IC features a high noise immunity characteristic of CMOS devices, which is crucial for stable operation in electrically noisy environments.

One of the notable features of this AND gate is its low power dissipation characteristics. It boasts a 2µA maximum ICC low power consumption at 25°C, which is particularly useful for battery-powered devices where energy efficiency is a priority. Additionally, the MC74VHC1G08DTT1H supports fast switching, with a propagation delay time of 8.5ns at 5V, contributing to efficient and responsive circuit designs.

The device comes in a compact 5-pin SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint is an advantage for modern electronic products that demand miniaturization without compromising performance. The MC74VHC1G08DTT1H also features balanced propagation delays and output transition times, providing consistent performance for high-speed data processing tasks.

For protection, the IC integrates input hysteresis, which allows for improved noise margins and increased reliability. It also offers protection against static discharge, withstanding up to 2000V of human body model static discharge, as specified in the MIL-STD-883 method 3015. This ensures that the device remains durable and less prone to failure due to electrostatic discharges encountered during handling and operation.

In summary, the ON Semiconductor MC74VHC1G08DTT1H is a high-quality, high-speed CMOS 2-input AND gate that offers low power dissipation, noise immunity, and protection features, packaged in a convenient SOT-23-5 form factor. Its versatility and performance make it an excellent choice for a wide array of digital logic applications.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0501 $57.8655
2,810+ $0.0411 $115.4910
4,350+ $0.0399 $173.5650
5,990+ $0.0386 $231.2140
7,765+ $0.0372 $288.8580
10,385+ $0.0334 $346.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess