EN
  • EN
  • DE
  • IT

MC74VHC1G14

Part No MC74VHC1G14
Manufacturer ON Semiconductor
Description Schmitt-Trigger Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219924-MC74VHC1G14
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G14 CAD Model

Description

ON Semiconductor MC74VHC1G14 Single Schmitt-Trigger Inverter

The MC74VHC1G14 from ON Semiconductor is a high-speed CMOS device that combines the low power dissipation of CMOS technology with the high speed and drive capabilities of LSTTL. This product is designed for use in wave shaping, signal conditioning, and noise elimination applications where fast switching and low power are essential. The device is a single gate Schmitt-Trigger inverter that features a standard pin configuration, making it easy to integrate into various circuit designs.

Key Features

  • Advanced High-Speed CMOS Technology: The MC74VHC1G14 is fabricated with silicon gate CMOS technology, ensuring fast switching speeds while maintaining low power consumption.
  • High Noise Immunity: Characterized by a high noise immunity and low propagation delay, this device is ideal for use in environments with electrical noise or when precise timing is crucial.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range of 2V to 5.5V, providing design flexibility for interfacing with various logic levels.
  • Low Power Dissipation: With a low quiescent current and reduced power consumption, it is suitable for battery-operated and power-sensitive applications.
  • High Drive Capability: It can drive up to 8 LSTTL loads, which makes it suitable for driving larger loads or for interfacing with older logic families.
  • Lead-Free and RoHS Compliant: The MC74VHC1G14 is available in a lead-free package, making it compliant with RoHS regulations and environmentally friendly.

Applications

The versatile nature of the MC74VHC1G14 allows it to be used in a variety of applications, including:

  • Waveform shaping and signal conditioning
  • Logic level conversion
  • Glitch-free clock distribution
  • High-speed line drivers
  • Pulse generation

The ON Semiconductor MC74VHC1G14 is a reliable and high-performing single Schmitt-Trigger inverter that serves as an excellent choice for designers looking for a device that offers both high speed and low power consumption. Its robust design and compatibility with a wide range of operating voltages make it a versatile component for various electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2714 $68.5282
30+ $4.3258 $129.7740
47+ $4.1899 $196.9253
64+ $4.0554 $259.5456
83+ $3.9197 $325.3351
111+ $3.5147 $390.1317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess