EN
  • EN
  • DE

MC74VHC1G66DFT1G

Part No MC74VHC1G66DFT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST Automotive 5-Pin SC-88A T/R / IC SWITCH SPST SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 40 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 022837-MC74VHC1G66DFT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC74VHC1G66
Introduction Date November 22, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G66DFT1G CAD Model

Description

ON Semiconductor MC74VHC1G66DFT1G Analog Switch

The MC74VHC1G66DFT1G is a high-performance, single-pole, single-throw (SPST) analog switch designed and manufactured by ON Semiconductor. This compact and efficient switch is part of ON Semiconductor's VHC product line, known for its versatility and reliability in various electronic applications. The device is fabricated with silicon gate CMOS technology, ensuring high bandwidth, low on-resistance, and low power consumption.

The MC74VHC1G66DFT1G operates over a broad voltage range of 2.0V to 6.0V, making it suitable for interfacing with 3.3V and 5V systems. This feature allows the switch to be used in a wide array of applications, from portable devices to industrial equipment. Its low power dissipation and high noise immunity are aligned with the requirements of battery-operated and noise-sensitive electronic circuits.

One of the key attributes of the MC74VHC1G66DFT1G is its high-speed performance. The switch is designed to handle fast switching applications, ensuring minimal propagation delay and signal distortion. This makes it an ideal choice for analog and digital signal switching in telecommunications, data acquisition systems, and test equipment.

Furthermore, the MC74VHC1G66DFT1G offers a high degree of durability and reliability. It is packaged in a 5-pin SC−70 (SOT−353) package, which is known for its small footprint and resistance to physical stress. This packaging makes the switch an excellent option for space-constrained applications where board real estate is at a premium.

ON Semiconductor has also taken measures to ensure that the MC74VHC1G66DFT1G adheres to environmental standards. The device is completely lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in green products.

In conclusion, the MC74VHC1G66DFT1G from ON Semiconductor is a versatile and efficient analog switch that offers high-speed switching, low power consumption, and robust performance in a compact package. Its compatibility with a wide voltage range and low on-resistance makes it a preferred choice for designers looking for a reliable switch for their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess