EN
  • EN
  • DE

MC74VHC1G66DFT2

Part No MC74VHC1G66DFT2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SPST (NO) Normally Open Analog Switch | IC SWITCH SPST SC88A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 40Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Family Part Number MC74VHC1G66
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1219933-MC74VHC1G66DFT2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G66DFT2 CAD Model

Description

ON Semiconductor MC74VHC1G66DFT2 Analog Switch

The ON Semiconductor MC74VHC1G66DFT2 is a high-performance, single-pole, single-throw (SPST) analog switch designed to provide efficient and precise switching in a variety of applications. Constructed using silicon gate CMOS technology, this switch offers significant advantages in terms of speed and power consumption over conventional analog switches.

With its compact SC-88A (SOT-353) package, the MC74VHC1G66DFT2 is an ideal solution for space-constrained applications requiring high-density circuit integration. The device is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

The MC74VHC1G66DFT2 features a wide analog input voltage range, allowing it to process signals that extend above the supply rails. This attribute, combined with a low ON resistance (typically 5 ohms at 5V), makes the device suitable for low-distortion audio signal routing and data signal switching in communication systems.

Key highlights of the product include:

  • High Speed: Propagation delay time is significantly reduced, making it suitable for high-frequency applications.
  • Low Power Consumption: The device operates with very low quiescent power dissipation, making it ideal for battery-operated portable devices.
  • Logic Level Translation: The switch can translate logic levels, allowing it to interface with different logic families.
  • High Noise Immunity: The MC74VHC1G66DFT2 features a noise immunity consistent with the VHC family of logic devices, ensuring stable operation in electrically noisy environments.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with TTL levels.

Applications for the MC74VHC1G66DFT2 are diverse and include but are not limited to analog and digital multiplexing/demultiplexing, signal gating, and the switching of audio, video, and other high-frequency signals in telecommunications, consumer electronics, and industrial systems.

In summary, the ON Semiconductor MC74VHC1G66DFT2 analog switch offers a blend of performance, power efficiency, and versatility, making it a valuable component for designers seeking to optimize their electronic systems.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0846 $50.3370
1,440+ $0.0695 $100.0800
2,230+ $0.0673 $150.0790
3,075+ $0.0651 $200.1825
3,970+ $0.0630 $250.1100
5,320+ $0.0564 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess