EN
  • EN
  • DE

MC74VHC1GT00DFT2G

Part No MC74VHC1GT00DFT2G
Manufacturer ON Semiconductor
Description Single 2-Input NAND Gate/ CMOS Logic Level Shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219938-MC74VHC1GT00DFT2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT00DFT2G CAD Model

Description

ON Semiconductor MC74VHC1GT00DFT2G Product Overview

The ON Semiconductor MC74VHC1GT00DFT2G is a high-performance, single gate CMOS logic inverter that is designed to meet the requirements of a variety of digital applications. This advanced technology device is part of the VHC family, which is known for its low power consumption and high speed operation. The MC74VHC1GT00DFT2G is particularly suitable for use in systems that require a logical "AND" function, as it is a 2-input NAND gate.

Key Features

  • High Speed: The device operates at a high speed, with a typical propagation delay time significantly lower than that of traditional CMOS devices.
  • Low Power Dissipation: It has a reduced power consumption profile, which makes it suitable for battery-powered and portable devices, helping to extend battery life and reduce thermal challenges.
  • High Noise Immunity: The MC74VHC1GT00DFT2G features a noise immunity characteristic of the VHC family, which ensures stable operation even in electrically noisy environments.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 5.5V, accommodating various logic levels and interfacing with both 3.3V and 5V systems.
  • Advanced CMOS Technology: Utilizes advanced silicon-gate CMOS technology to achieve high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits.
  • Lead-Free and RoHS Compliant: The product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in all markets.

Applications

The MC74VHC1GT00DFT2G is versatile and can be used in various digital applications, including:

  • Logic level translation
  • Signal gating
  • Power-up/down sequencing
  • Glitch-free power switching
  • Interface circuitry
  • Portable devices

With its robust design and compatibility with industry-standard packages, the MC74VHC1GT00DFT2G is an excellent choice for designers looking for a reliable and efficient NAND gate logic solution. Whether you are working on consumer electronics, automotive projects, or industrial control systems, this device from ON Semiconductor offers the performance and reliability necessary to meet the demands of your application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess