EN
  • EN
  • DE

MC74VHC1GT02DTT1

Part No MC74VHC1GT02DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 1074013-MC74VHC1GT02DTT1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT02DTT1 CAD Model

Description

ON Semiconductor MC74VHC1GT02DTT1 Logic Gate

The MC74VHC1GT02DTT1 from ON Semiconductor is a high-performance, single 2-input NOR gate integrated circuit, designed for use in a wide range of digital applications. This device is part of the VHC family, which is characterized by its low power consumption and high noise immunity equivalent to the VHC TTL family. Fabricated with silicon gate CMOS technology, the MC74VHC1GT02DTT1 ensures reliable operation and functionality across various systems.

Key Features:

  • Logic Type: 2-Input NOR Gate
  • Supply Voltage Range: 2V to 5.5V, accommodating a broad spectrum of power requirements and ensuring compatibility with both 3.3V and 5V systems.
  • High Speed: Propagation delay time is significantly reduced, allowing for fast switching operations, which is crucial for high-speed data processing and communication systems.
  • Low Power Dissipation: With a 2µA maximum ICC at 25°C, it is an energy-efficient choice for battery-powered and energy-sensitive applications.
  • High Noise Immunity: The VHC series is known for its robust noise immunity, which is vital for maintaining signal integrity in noisy environments.
  • Multiple Package Options: The device is available in various compact packaging options, including the space-saving 5-pin SOT-23, which is ideal for high-density PCB designs.

Applications:

The versatility of the MC74VHC1GT02DTT1 makes it suitable for a multitude of applications, including:

  • Portable Devices: Its low power consumption makes it ideal for handheld and battery-operated devices.
  • Computing: Employed in computer systems for logic processing and data manipulation.
  • Telecommunications: Used in communication equipment for signal processing and control logic.
  • Industrial Control: Integrated into control systems for machinery and process management.
  • Consumer Electronics: A component in consumer goods that require compact and efficient logic operations.

ON Semiconductor's commitment to quality ensures that the MC74VHC1GT02DTT1 meets the rigorous standards required for industrial and commercial use, making it a reliable choice for designers and engineers seeking a high-performance NOR gate solution.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess