EN
  • EN
  • DE
  • IT

MC74VHC1GT50DF

Part No MC74VHC1GT50DF
Manufacturer ON Semiconductor
Description Noninverting Buffer / CMOS Logic Level Shifter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219947-MC74VHC1GT50DF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT50DF CAD Model

Description

The ON Semiconductor MC74VHC1GT50DF is a high-performance, single non-inverting buffer gate designed to meet the requirements of high-speed digital systems. This device is part of the VHC family, which is well-known for its low power consumption and high noise immunity, making it an ideal choice for interfacing with different logic levels in mixed-voltage applications.

Key Features

  • Advanced High-Speed CMOS Technology: The device is fabricated with silicon gate CMOS technology, providing a robust and reliable performance.
  • Power-Off Protection: Equipped with power-off protection, the MC74VHC1GT50DF ensures that the device's inputs do not cause excessive current drain when powered down.
  • Low Power Dissipation: The buffer operates with very low power dissipation, with a typical ICCL and ICCH of only 2µA at TA=25°C, making it suitable for battery-operated and power-sensitive applications.
  • High Noise Immunity: Characterized by a high noise immunity of VNIH = VNIL = 28% VCC (minimum), the device is less susceptible to spurious signals.
  • 5V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is operating at 3.3V, allowing for mixed-voltage system integration.
  • Fast Propagation Delay: With a propagation delay (tpd) of 3.9ns at VCC = 5V, the MC74VHC1GT50DF ensures swift data transfer, which is essential for high-speed operations.

Applications

The ON Semiconductor MC74VHC1GT50DF is versatile and can be used in a variety of digital applications. It is particularly useful in:

  • Level shifting for mixed-voltage systems
  • Signal buffering
  • Line driving
  • Memory address driving
  • Bus interface circuits

Product Specifications

The MC74VHC1GT50DF comes in a small SOT-353 package and operates over a wide voltage range of 2V to 5.5V. Its operating temperature ranges from -55°C to +125°C, making it suitable for industrial-grade applications. The device is also compliant with JEDEC standard no. 7A requirements.

For engineers and designers looking for a reliable and efficient non-inverting buffer, the MC74VHC1GT50DF from ON Semiconductor is an excellent choice, offering high-speed performance, low power consumption, and ease of integration into various digital systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess