ON Semiconductor MC74VHC244DTR2 Octal Buffer/Line Driver
The MC74VHC244DTR2 from ON Semiconductor is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V systems. This integrated circuit is a member of the VHC family, which is well-known for its high-speed operation while maintaining low power consumption. The MC74VHC244DTR2 is particularly suitable for driving bus lines or buffer memory address registers due to its robust output drive capability and high immunity to noise.
Constructed with silicon gate CMOS technology, this device has the ability to strengthen signal integrity by buffering the high-capacitance loads while providing a non-inverting interface. The eight buffers are organized as two sets of four, with each section having a separate 3-state output enable control. This feature allows for independent control of each section and makes the device versatile for a variety of applications.
The MC74VHC244DTR2 operates over a broad voltage range from 2V to 5.5V, and it features inputs and outputs that are high-speed, non-inverting, and have bus-hold. The bus-hold feature retains the inputs' last state whenever the input goes to a high impedance, which helps to prevent floating inputs and reduces the need for external pull-up or pull-down resistors.
- Key Features:
- High Speed: t<sub>PD = 3.9ns (Typ) at V<sub>CC = 5V
- Low Power Dissipation: I<sub>CC = 2µA (Max) at TA = 25°C
- Power Down Protection Provided on Inputs and Outputs
- Pin and Function Compatible with Other Standard Logic Families
- Latch-Up Performance Exceeds 300mA
- ESD Performance: HBM > 2000V; Machine Model > 200V
The device is offered in a TSSOP−20 package, which is a space-saving and surface-mountable option, making it ideal for compact and high-density electronic assemblies. The MC74VHC244DTR2 is a reliable choice for applications that require high-speed data transfer and interfacing, such as telecommunications, computing, and industrial systems.
With its advanced features and compliance with the stringent requirements of the JEDEC standard, the MC74VHC244DTR2 is a testament to ON Semiconductor's commitment to providing high-quality and performance-driven components to the electronics industry.