EN
  • EN
  • DE

MC74VHC50DR2G

Part No MC74VHC50DR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER HEX NON-INV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 208036-MC74VHC50DR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC50DR2G CAD Model

Description

ON Semiconductor MC74VHC50DR2G Product Overview

The MC74VHC50DR2G is a high-performance, advanced CMOS logic integrated circuit from ON Semiconductor, designed to meet the demands of high-speed digital systems. This device belongs to the 74VHC family, which is well-known for its low power consumption and high noise immunity, equivalent to JEDEC standard no. 17A. The MC74VHC50DR2G is specifically crafted to operate with a power supply range of 2V to 5.5V, making it incredibly versatile for various applications.

Key Features

  • High Speed: The device boasts a propagation delay time of approximately 3.9ns at VCC = 5V, CL = 15pF, TA = 25°C, ensuring swift signal processing for time-sensitive applications.
  • Low Power Dissipation: With a power dissipation capacity of 2µW at TA = 25°C, the MC74VHC50DR2G is energy-efficient, reducing the overall power consumption of the system it's integrated into.
  • High Noise Immunity: Characterized by a VNIH = VNIL = 28% VCC minimum, the device provides reliable performance even in electrically noisy environments.
  • Power Down Protection: Inputs and outputs are equipped with protection when the device is powered down, ensuring the circuit's integrity during power-off states.
  • Multiple Package Options: The MC74VHC50DR2G is available in a compact SOIC-14 package, suitable for space-constrained applications.

Applications

The MC74VHC50DR2G is ideal for a wide range of applications, including:

  • Signal buffering and driving
  • Logic level translation
  • High-speed logic gates
  • Communication systems
  • Computing devices
  • Portable and battery-powered electronics

Quality and Environmental Compliance

ON Semiconductor ensures that the MC74VHC50DR2G meets stringent quality standards. It is compliant with RoHS and Green Product standards, emphasizing the company's commitment to environmental sustainability and the production of eco-friendly components.

For engineers and designers looking for a reliable and efficient logic solution, the MC74VHC50DR2G from ON Semiconductor represents a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4456 $51.2440
275+ $0.3656 $100.5400
425+ $0.3542 $150.5350
585+ $0.3428 $200.5380
755+ $0.3314 $250.2070
1,010+ $0.2971 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess